Power Field-Effect Transistor, 30A I(D), 40V, 0.0095ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB42EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 40V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 40V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB42EP-T1_GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Manufacturer: Vishay Siliconix
Win Source Part Number: 1324077-SQJB42EP-T1_
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power - Max: 48W
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SQJB42EP-T1_GE3DKR,S
Base Product Number: SQJB42
RoHS Status: ROHS3 Compliant
MOSFET 2 N-CH 40V POWERPAK SO8
MOSFET 2N-CH 40V 30A PPAK SO8
MOSFET Dual N-Channel 40V PowerPAK
MOSFET, DUAL N-CH, 40V, 30A, POWERSO; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQJB42EP-T1_GE3 | SQJB42EP-T1_GE3DKR-ND | 1324077-SQJB42EP-T1_GE3 | SQJB42EP-T1_GE3 | SQJB42EP-T1_GE3 | SQJB42EP-T1_GE3 | 15AC8693 |
| Product Name | N-Channel 30A 40V 0.0095ohm MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual N-Ch, 40V, 30A, Powerso; Transistor Polarity Vishay |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | Automotive | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |