Vishay Precision Group FET, MOSFET Arrays SQJB40EP-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQJB40EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB40EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJB40EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB40EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB40EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJB40EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB40EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB40EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJB40EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278530-SQJB40EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278530-SQJB40EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278530-SQJB40EP-T1_GE3
Win Source Part Number: 1278530-SQJB40EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 34W Package / Case: PowerPAK® SO-8 Dual Supplier Device Package: PowerPAK® SO-8 Dual Gate Charge (Qg) (Max) @ Vgs: 35nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1900pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJB40EP-T1_GE3TR,SQ JB40EP-T1_GE3DKR,SQJ B40EP-T1_GE3CT Base Product Number: SQJB40

Win Source Part Number: 1278530-SQJB40EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 34W
Package / Case: PowerPAK® SO-8 Dual
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 35nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1900pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJB40EP-T1_GE3TR,SQJB40EP-T1_GE3DKR,SQJB40EP-T1_GE3CT
Base Product Number: SQJB40

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 30A MOSFET Transistor
278-SQJB40EP-T1_GE3
Automotive 40V 30A MOSFET Transistor 278-SQJB40EP-T1_GE3
Trans MOSFET N-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO Product overview: SQJB40EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB40EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO Product overview: SQJB40EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB40EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJB40EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJB40EP-T1_GE3
FET, MOSFET Arrays SQJB40EP-T1_GE3
MOSFET 2 N-CH 40V POWERPAK SO8

MOSFET 2 N-CH 40V POWERPAK SO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 40V Vds AEC-Q101 Qualified

MOSFET Dual N-Ch 40V Vds AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJB40EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB40EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB40EP-T1_GE3
MOSFET 2N-CH 40V 30A PPAK SO8

MOSFET 2N-CH 40V 30A PPAK SO8

Supplier's Site
Mosfet, N-Ch, 40V, 30A, 175Deg C, 34W Rohs Compliant Vishay - 75AH9213 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, 175Deg C, 34W Rohs Compliant Vishay
75AH9213
Mosfet, N-Ch, 40V, 30A, 175Deg C, 34W Rohs Compliant Vishay 75AH9213
MOSFET, N-CH, 40V, 30A, 175DEG C, 34W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 30A, 175DEG C, 34W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJB40EP-T1_GE3DKR-ND 1278530-SQJB40EP-T1_GE3 278-SQJB40EP-T1_GE3 SQJB40EP-T1_GE3 SQJB40EP-T1_GE3 SQJB40EP-T1_GE3 75AH9213
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Automotive 40V 30A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 30A, 175Deg C, 34W Rohs Compliant Vishay
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 SO-8; PowerPAK® SO-8 Dual Automotive TO-3
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data