Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8
DUAL N-CHANNEL 40-V (D-S) 175C M
MOSFET 2N-CH 40V 30A PPAK SO8
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQJB40EP-T1_BE3TR-ND | SQJB40EP-T1_BE3 | SQJB40EP-T1_BE3 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 |
| Transistor Grade / Operating Range | Automotive | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |