Vishay Intertechnology, Inc. FET, MOSFET Arrays SQJB00EP-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQJB00EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB00EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJB00EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB00EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB00EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJB00EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB00EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB00EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJB00EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJB00EP-T1_GE3 - 852969-SQJB00EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJB00EP-T1_GE3
852969-SQJB00EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJB00EP-T1_GE3 852969-SQJB00EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 852969-SQJB00EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Features: Mosfet Array Package: Reel - TR Family Name: SQJB00 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJB00EP-T1_GE3TR, SQJB00EP-T1_GE3DKR, SQJB00EP-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 852969-SQJB00EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Features: Mosfet Array
Package: Reel - TR
Family Name: SQJB00
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJB00EP-T1_GE3TR, SQJB00EP-T1_GE3DKR, SQJB00EP-T1_GE3CT

Buy Now Datasheet
Singapore, Singapore
60V 30A MOSFET Transistor
289-SQJB00EP-T1_GE3
60V 30A MOSFET Transistor 289-SQJB00EP-T1_GE3
MOSFET 2N-CH 60V 30A PPAK SO8 Product overview: SQJB00EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJB00EP-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 30A PPAK SO8 Product overview: SQJB00EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJB00EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 2 N-CH 60V POWERPAK SO8 - 880-SQJB00EP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2 N-CH 60V POWERPAK SO8
880-SQJB00EP-T1_GE3
MOSFET 2 N-CH 60V POWERPAK SO8 880-SQJB00EP-T1_GE3
MOSFET 2 N-CH 60V POWERPAK SO8

MOSFET 2 N-CH 60V POWERPAK SO8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJB00EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB00EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB00EP-T1_GE3
MOSFET 2N-CH 60V 30A PPAK SO8

MOSFET 2N-CH 60V 30A PPAK SO8

Supplier's Site
Mosfet, Dual, N-Ch, 60V, Powerpak So-8L Rohs Compliant Vishay - 57AJ0699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, Powerpak So-8L Rohs Compliant Vishay
57AJ0699
Mosfet, Dual, N-Ch, 60V, Powerpak So-8L Rohs Compliant Vishay 57AJ0699
MOSFET, DUAL, N-CH, 60V, POWERPAK SO-8L ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, POWERPAK SO-8L ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - SQJB00EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJB00EP-T1_GE3
FET, MOSFET Arrays SQJB00EP-T1_GE3
MOSFET 2 N-CH 60V POWERPAK SO8

MOSFET 2 N-CH 60V POWERPAK SO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V Vds AEC-Q101 Qualified

MOSFET N-Ch 60V Vds AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJB00EP-T1_GE3CT-ND 852969-SQJB00EP-T1_GE3 289-SQJB00EP-T1_GE3 880-SQJB00EP-T1_GE3 SQJB00EP-T1_GE3 57AJ0699 SQJB00EP-T1_GE3 SQJB00EP-T1_GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJB00EP-T1_GE3 60V 30A MOSFET Transistor MOSFET 2 N-CH 60V POWERPAK SO8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 60V, Powerpak So-8L Rohs Compliant Vishay FET, MOSFET Arrays MOSFET
Package Type SO-8; PowerPAK® SO-8 Dual SOT3 Tape & Reel (TR) Automotive TO-3; SO-8 SO-8; PowerPAK® SO-8 Dual
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 48 milliwatts
Unlock Full Specs
to access all available technical data