Vishay Precision Group Single FETs, MOSFETs SQJA88EP-T1_GE3

Description
N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJA88EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJA88EP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJA88EP-T1_GE3CT-ND
N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJA88EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJA88EP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJA88EP-T1_GE3DKR-ND
N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJA88EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJA88EP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJA88EP-T1_GE3TR-ND
N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277802-SQJA88EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277802-SQJA88EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277802-SQJA88EP-T1_GE3
Win Source Part Number: 1277802-SQJA88EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 48W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA88EP-T1_GE3CT,SQ JA88EP-T1_GE3TR,SQJA 88EP-T1_GE3DKR Base Product Number: SQJA88 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277802-SQJA88EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 48W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJA88EP-T1_GE3CT,SQJA88EP-T1_GE3TR,SQJA88EP-T1_GE3DKR
Base Product Number: SQJA88
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 30A MOSFET Transistor
278-SQJA88EP-T1_GE3
Automotive 40V 30A MOSFET Transistor 278-SQJA88EP-T1_GE3
Trans MOSFET N-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJA88EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA88EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJA88EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA88EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Channel 40V AEC-Q101 Qualified

MOSFET N Channel 40V AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQJA88EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA88EP-T1_GE3
Single FETs, MOSFETs SQJA88EP-T1_GE3
MOSFET N-CH 40V 30A PPAK SO-8

MOSFET N-CH 40V 30A PPAK SO-8

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 30A, Powerpak So; Transistor Polarity Vishay - 28AC3077 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, Powerpak So; Transistor Polarity Vishay
28AC3077
Mosfet, N-Ch, 40V, 30A, Powerpak So; Transistor Polarity Vishay 28AC3077
MOSFET, N-CH, 40V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA88EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA88EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA88EP-T1_GE3
MOSFET N-CH 40V 30A PPAK SO-8

MOSFET N-CH 40V 30A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQJA88EP-T1_GE3CT-ND 1277802-SQJA88EP-T1_GE3 278-SQJA88EP-T1_GE3 SQJA88EP-T1_GE3 SQJA88EP-T1_GE3 28AC3077 SQJA88EP-T1_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 40V 30A MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 40V, 30A, Powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 SO-8; PowerPAK® SO-8 TO-3 Surface Mount
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data