Vishay Precision Group Single FETs, MOSFETs SQJA78EP-T1_GE3

Description
N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJA78EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA78EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA78EP-T1_GE3CT-ND
N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA78EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA78EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA78EP-T1_GE3DKR-ND
N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA78EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA78EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA78EP-T1_GE3TR-ND
N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 72A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277841-SQJA78EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277841-SQJA78EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277841-SQJA78EP-T1_GE3
Win Source Part Number: 1277841-SQJA78EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 5.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.3V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJA78EP-T1_GE3CT,SQ JA78EP-T1_GE3DKR,SQJ A78EP-T1_GE3TR Base Product Number: SQJA78 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277841-SQJA78EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Rds On (Max) @ Id, Vgs: 5.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.3V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA78EP-T1_GE3CT,SQJA78EP-T1_GE3DKR,SQJA78EP-T1_GE3TR
Base Product Number: SQJA78
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-SQJA78EP-T1_GE3
N-Channel MOSFET Transistor 2088-SQJA78EP-T1_GE3
MOSFETs N-CHANNEL 80-V (D-S) 175C MOSFET Product overview: SQJA78EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJA78EP-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFETs N-CHANNEL 80-V (D-S) 175C MOSFET Product overview: SQJA78EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJA78EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 80 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 80 V (D-S) 175C MOSFET

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, Powerpak So; Transistor Polarity Vishay - 10AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, Powerpak So; Transistor Polarity Vishay
10AH1118
Mosfet, Aec-Q101, N-Ch, 80V, Powerpak So; Transistor Polarity Vishay 10AH1118
MOSFET, AEC-Q101, N-CH, 80V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.00432ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; PowerRoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.00432ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; PowerRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA78EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA78EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA78EP-T1_GE3
MOSFET N-CH 80V 72A PPAK SO-8

MOSFET N-CH 80V 72A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQJA78EP-T1_GE3CT-ND 1277841-SQJA78EP-T1_GE3 2088-SQJA78EP-T1_GE3 SQJA78EP-T1_GE3 10AH1118 SQJA78EP-T1_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel MOSFET Transistor MOSFET Mosfet, Aec-Q101, N-Ch, 80V, Powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Reel TO-3 SO-8; PowerPAKR SO-8
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Transconductance 0.0510 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details