Vishay Precision Group Automotive 40V 75A MOSFET Transistor SQJA76EP-T1_GE3

Description
Trans MOSFET N-CH 40V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA76EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA76EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 40V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA76EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA76EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 75A MOSFET Transistor
278-SQJA76EP-T1_GE3
Automotive 40V 75A MOSFET Transistor 278-SQJA76EP-T1_GE3
Trans MOSFET N-CH 40V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA76EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA76EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA76EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA76EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA76EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA76EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA76EP-T1_GE3TR-ND
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA76EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA76EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA76EP-T1_GE3DKR-ND
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA76EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA76EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA76EP-T1_GE3CT-ND
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277840-SQJA76EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277840-SQJA76EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277840-SQJA76EP-T1_GE3
Win Source Part Number: 1277840-SQJA76EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 2.4mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5250 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJA76EP-T1_GE3TR,SQ JA76EP-T1_GE3DKR,SQJ A76EP-T1_GE3CT Base Product Number: SQJA76 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277840-SQJA76EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5250 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA76EP-T1_GE3TR,SQJA76EP-T1_GE3DKR,SQJA76EP-T1_GE3CT
Base Product Number: SQJA76
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA76EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA76EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA76EP-T1_GE3
MOSFET N-CH 40V 75A PPAK SO-8

MOSFET N-CH 40V 75A PPAK SO-8

Supplier's Site
Aec-Q N-Chanel 40 V (D-S) Mosfet Powerpak Rohs Compliant Vishay - 59AC7628 - Newark, An Avnet Company
Chicago, IL, United States
Aec-Q N-Chanel 40 V (D-S) Mosfet Powerpak Rohs Compliant Vishay
59AC7628
Aec-Q N-Chanel 40 V (D-S) Mosfet Powerpak Rohs Compliant Vishay 59AC7628
AEC-Q N-CHANEL 40 V (D-S) MOSFET POWERPAK ROHS COMPLIANT: YES

AEC-Q N-CHANEL 40 V (D-S) MOSFET POWERPAK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA76EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA76EP-T1_GE3
Single FETs, MOSFETs SQJA76EP-T1_GE3
MOSFET N-CH 40V 75A PPAK SO-8

MOSFET N-CH 40V 75A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds; +/-20V Vgs PowerPAK SO-8L

MOSFET 40V Vds; +/-20V Vgs PowerPAK SO-8L

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJA76EP-T1_GE3 SQJA76EP-T1_GE3TR-ND 1277840-SQJA76EP-T1_GE3 SQJA76EP-T1_GE3 59AC7628 SQJA76EP-T1_GE3 SQJA76EP-T1_GE3
Product Name Automotive 40V 75A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Aec-Q N-Chanel 40 V (D-S) Mosfet Powerpak Rohs Compliant Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.0480 kS
PD 68 milliwatts 68000 milliwatts
Unlock Full Specs
to access all available technical data