Win Source Part Number: 1350145-SQJA72EP-T1_
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 55W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SQJA72
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1390 pF @ 25 V
N-Channel 100V 37A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 37A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 37A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET N-CH 100V 37A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA72EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA72EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET 100V Vds -/+20V Vgs PowerPAK SO-8L
MOSFET, N-CH, 100V, 37A, 175DEG C, 55W; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0154ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 37A PPAK SO-8
MOSFET N-CH 100V 37A PPAK SO-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1350145-SQJA72EP-T1_GE3 | SQJA72EP-T1_GE3DKR-ND | 278-SQJA72EP-T1_GE3 | SQJA72EP-T1_GE3 | 81AC2815 | SQJA72EP-T1_GE3 | SQJA72EP-T1_GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Automotive 100V 37A MOSFET Transistor | MOSFET | Mosfet, N-Ch, 100V, 37A, 175Deg C, 55W; Transistor Polarity Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 55000 milliwatts | 55000 milliwatts | 55000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | Tape and Reel | TO-3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | |
| Transistor Grade / Operating Range | Automotive |