Vishay Precision Group N-Channel 14.7A 100V 0.208ohm MOSFET Transistor SQJA70EP-T1_GE3

Description
Power Field-Effect Transistor, 14.7A I(D), 100V, 0.208ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJA70EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14.7A, 100V, 0.208ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14.7A, 100V, 0.208ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA70EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 14.7A I(D), 100V, 0.208ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJA70EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14.7A, 100V, 0.208ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14.7A, 100V, 0.208ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA70EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 14.7A 100V 0.208ohm MOSFET Transistor
278-SQJA70EP-T1_GE3
N-Channel 14.7A 100V 0.208ohm MOSFET Transistor 278-SQJA70EP-T1_GE3
Power Field-Effect Transistor, 14.7A I(D), 100V, 0.208ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJA70EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14.7A, 100V, 0.208ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14.7A, 100V, 0.208ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA70EP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 14.7A I(D), 100V, 0.208ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJA70EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14.7A, 100V, 0.208ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14.7A, 100V, 0.208ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA70EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJA70EP-T1_GE3 - 897251-SQJA70EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJA70EP-T1_GE3
897251-SQJA70EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJA70EP-T1_GE3 897251-SQJA70EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897251-SQJA70EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQJA70 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJA70EP-T1_GE3TR, SQJA70EP-T1_GE3DKR, SQJA70EP-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 897251-SQJA70EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJA70
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJA70EP-T1_GE3TR, SQJA70EP-T1_GE3DKR, SQJA70EP-T1_GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SQJA70EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA70EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA70EP-T1_GE3TR-ND
N-Channel 100V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA70EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA70EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA70EP-T1_GE3CT-ND
N-Channel 100V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA70EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA70EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA70EP-T1_GE3DKR-ND
N-Channel 100V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 14.7A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Mosfet, Aec-Q101, 100V, Powerpack So; Channel Type Vishay - 32AC8407 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, 100V, Powerpack So; Channel Type Vishay
32AC8407
Mosfet, Aec-Q101, 100V, Powerpack So; Channel Type Vishay 32AC8407
MOSFET, AEC-Q101, 100V, POWERPACK SO; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14.7A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:27W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, AEC-Q101, 100V, POWERPACK SO; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14.7A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:27W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 100V 14.7A SO-8 - 880-SQJA70EP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 14.7A SO-8
880-SQJA70EP-T1_GE3
MOSFET N-CH 100V 14.7A SO-8 880-SQJA70EP-T1_GE3
MOSFET N-CH 100V 14.7A SO-8

MOSFET N-CH 100V 14.7A SO-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA70EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA70EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA70EP-T1_GE3
MOSFET N-CH 100V 14.7A PPAK SO-8

MOSFET N-CH 100V 14.7A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SQJA70EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA70EP-T1_GE3
Single FETs, MOSFETs SQJA70EP-T1_GE3
MOSFET N-CH 100V 14.7A PPAK SO-8

MOSFET N-CH 100V 14.7A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds +/-20V Vgs AEC-Q101 Qualified

MOSFET 100V Vds +/-20V Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJA70EP-T1_GE3 897251-SQJA70EP-T1_GE3 SQJA70EP-T1_GE3TR-ND 32AC8407 880-SQJA70EP-T1_GE3 SQJA70EP-T1_GE3 SQJA70EP-T1_GE3 SQJA70EP-T1_GE3
Product Name N-Channel 14.7A 100V 0.208ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJA70EP-T1_GE3 Single FETs, MOSFETs Mosfet, Aec-Q101, 100V, Powerpack So; Channel Type Vishay MOSFET N-CH 100V 14.7A SO-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
Transistor Grade / Operating Range Automotive
IDSS 14700 milliamps 14700 milliamps
Unlock Full Specs
to access all available technical data