Power Field-Effect Transistor, 14A I(D), 100V, 0.092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOP-4 Product overview: SQJA68EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 100V, 0.092ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 100V, 0.092ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA68EP-T1_GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277839-SQJA68EP-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 92mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 45W (Tc)
Package / Case: PowerPAK® SO-8L
Supplier Device Package: PowerPAK® SO-8L
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA68EP-T1_GE3CT,SQ
Base Product Number: SQJA68
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 100V 14A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8L
N-Channel 100V 14A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8L
N-Channel 100V 14A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8L
MOSFET N-CH 100V 14A PPAK SO-8L
PowerPAK-SO-8L MOSFETs ROHS
MOSFET N-CH 100V 14A PPAK SO-8L
MOSFET 100V Vds +/-20V Vgs AEC-Q101 Qualified
MOSFET, AEC-Q101, 100V, POWERPACK SO; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:45W; No. of Pins:8Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQJA68EP-T1_GE3 | 1277839-SQJA68EP-T1_GE3 | SQJA68EP-T1_GE3TR-ND | SQJA68EP-T1_GE3 | SQJA68EP-T1_GE3 | SQJA68EP-T1_GE3 | SQJA68EP-T1_GE3 | 32AC8406 |
| Product Name | N-Channel 14A 100V 0.092ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, 100V, Powerpack So; Channel Type Vishay |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | SO-8; SOT3 | PowerPAK® SO-8L | SO-8; PowerPAKR SO-8L | SO-8; PowerPAK® SO-8L | TO-3 | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |