Vishay Precision Group Single FETs, MOSFETs SQJA62EP-T1_GE3

Description
N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJA62EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA62EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA62EP-T1_GE3CT-ND
N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA62EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA62EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA62EP-T1_GE3TR-ND
N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA62EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA62EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA62EP-T1_GE3DKR-ND
N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 75A MOSFET Transistor
278-SQJA62EP-T1_GE3
Automotive 60V 75A MOSFET Transistor 278-SQJA62EP-T1_GE3
Trans MOSFET N-CH 60V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO Product overview: SQJA62EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA62EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO Product overview: SQJA62EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA62EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277837-SQJA62EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277837-SQJA62EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277837-SQJA62EP-T1_GE3
Win Source Part Number: 1277837-SQJA62EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJA62EP-T1_GE3CT,SQ JA62EP-T1_GE3TR,SQJA 62EP-T1_GE3DKR Base Product Number: SQJA62 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277837-SQJA62EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA62EP-T1_GE3CT,SQJA62EP-T1_GE3TR,SQJA62EP-T1_GE3DKR
Base Product Number: SQJA62
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA62EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA62EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA62EP-T1_GE3
MOSFET N-CH 60V 60A PPAK SO-8

MOSFET N-CH 60V 60A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 60V, 60A, 175Deg C, 68W; Channel Type Vishay - 10AC9126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, 175Deg C, 68W; Channel Type Vishay
10AC9126
Mosfet, N-Ch, 60V, 60A, 175Deg C, 68W; Channel Type Vishay 10AC9126
MOSFET, N-CH, 60V, 60A, 175DEG C, 68W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:68W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 60A, 175DEG C, 68W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:68W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SQJA62EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA62EP-T1_GE3
Single FETs, MOSFETs SQJA62EP-T1_GE3
MOSFET N-CH 60V 60A PPAK SO-8

MOSFET N-CH 60V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 60V PowerPAK SO-8L

MOSFET N-Channel 60V PowerPAK SO-8L

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJA62EP-T1_GE3CT-ND 278-SQJA62EP-T1_GE3 1277837-SQJA62EP-T1_GE3 SQJA62EP-T1_GE3 10AC9126 SQJA62EP-T1_GE3 SQJA62EP-T1_GE3
Product Name Single FETs, MOSFETs Automotive 60V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 60A, 175Deg C, 68W; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 Reel SO-8; SOT3 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data