N-Channel 60V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8 Dual
N-Channel 60V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8 Dual
N-Channel 60V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8 Dual
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PowerPAK® SO-8 Dual
Package / Case: PowerPAK® SO-8 Dual
MOSFET N-CH 60V 30A POWERPAKSO-8 Product overview: SQJA60EP-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA60EP-T1_BE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 30A POWERPAKSO-8
MOSFET N-CH 60V 30A POWERPAKSO-8
MOSFET, N-CH, 60V, 30A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET, N-CH, 60V, 30A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJA60EP-T1_BE3TR-ND | 278-SQJA60EP-T1_BE3 | SQJA60EP-T1_BE3 | SQJA60EP-T1_BE3 | 82AH6207 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | 60V 30A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 30A, Powerpak So; Channel Type Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3 | Tape & Reel (TR) | SO-8; PowerPAKR SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 45 milliwatts | 45000 milliwatts |