Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJA46EP-T2_GE3

Description
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJA46EP-T2_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJA46EP-T2_GE3TR-ND
Single FETs, MOSFETs 742-SQJA46EP-T2_GE3TR-ND
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA46EP-T2_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA46EP-T2_GE3
Single FETs, MOSFETs SQJA46EP-T2_GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8L

MOSFET 40V Vds 20V Vgs PowerPAK SO-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA46EP-T2_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA46EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA46EP-T2_GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQJA46EP-T2_GE3TR-ND SQJA46EP-T2_GE3 SQJA46EP-T2_GE3 SQJA46EP-T2_GE3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details