Win Source Part Number: 1277836-SQJA46EP-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA46EP-T1_GE3DKR,S
Base Product Number: SQJA46
Drive Voltage (Max Rds On, Min Rds On): 10V
Power Field-Effect Transistor, 60A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJA46EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 40V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 40V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA46EP-T1_GE3 can be used for catalog matching and distributor lookup.
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 40V 60A PPAK SO-8
MOSFET N-Ch 40V Vds AEC-Q101 Qualified
MOSFET N-CH 40V 60A PPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277836-SQJA46EP-T1_GE3 | 278-SQJA46EP-T1_GE3 | 742-SQJA46EP-T1_GE3DKR-ND | SQJA46EP-T1_GE3 | SQJA46EP-T1_GE3 | SQJA46EP-T1_GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 60A 40V 0.003ohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | 105 nC @ 10 V | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |