Vishay Precision Group Single FETs, MOSFETs SQJA42EP-T1_GE3

Description
N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJA42EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA42EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA42EP-T1_GE3TR-ND
N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA42EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA42EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA42EP-T1_GE3DKR-ND
N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA42EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA42EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA42EP-T1_GE3CT-ND
N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 20A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 40V Vds 20V Vgs PowerPAK SO-8L

MOSFET Nch 40V Vds 20V Vgs PowerPAK SO-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA42EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA42EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA42EP-T1_GE3
MOSFET N-CH 40V 20A PPAK SO-8

MOSFET N-CH 40V 20A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 40V, 20A, 175Deg C, 27W; Transistor Polarity Vishay - 17AH9344 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 20A, 175Deg C, 27W; Transistor Polarity Vishay
17AH9344
Mosfet, N-Ch, 40V, 20A, 175Deg C, 27W; Transistor Polarity Vishay 17AH9344
MOSFET, N-CH, 40V, 20A, 175DEG C, 27W; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0077ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 20A, 175DEG C, 27W; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0077ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJA42EP-T1_GE3TR-ND SQJA42EP-T1_GE3 SQJA42EP-T1_GE3 17AH9344
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 20A, 175Deg C, 27W; Transistor Polarity Vishay
Polarity N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers