Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQJA37EP-T1_GE3

Description
Win Source Part Number: 1277790-SQJA37EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 9.2mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 45W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA37EP-T1_GE3DKR,S QJA37EP-T1_GE3CT,SQJ A37EP-T1_GE3TR Base Product Number: SQJA37 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277790-SQJA37EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 9.2mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 45W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA37EP-T1_GE3DKR,S QJA37EP-T1_GE3CT,SQJ A37EP-T1_GE3TR Base Product Number: SQJA37 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277790-SQJA37EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277790-SQJA37EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277790-SQJA37EP-T1_GE3
Win Source Part Number: 1277790-SQJA37EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 9.2mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 45W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA37EP-T1_GE3DKR,S QJA37EP-T1_GE3CT,SQJ A37EP-T1_GE3TR Base Product Number: SQJA37 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277790-SQJA37EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 9.2mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 45W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJA37EP-T1_GE3DKR,SQJA37EP-T1_GE3CT,SQJA37EP-T1_GE3TR
Base Product Number: SQJA37
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 30V 30A MOSFET Transistor
278-SQJA37EP-T1_GE3
Automotive 30V 30A MOSFET Transistor 278-SQJA37EP-T1_GE3
Trans MOSFET P-CH 30V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA37EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA37EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA37EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA37EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA37EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA37EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA37EP-T1_GE3DKR-ND
P-Channel 30V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA37EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA37EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA37EP-T1_GE3TR-ND
P-Channel 30V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA37EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA37EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA37EP-T1_GE3CT-ND
P-Channel 30V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA37EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA37EP-T1_GE3
Single FETs, MOSFETs SQJA37EP-T1_GE3
MOSFET P-CH 30V 30A PPAK SO-8

MOSFET P-CH 30V 30A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA37EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA37EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA37EP-T1_GE3
MOSFET P-CH 30V 30A PPAK SO-8

MOSFET P-CH 30V 30A PPAK SO-8

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -30V, -30A, 45W Rohs Compliant Vishay - 99AC9596 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, -30A, 45W Rohs Compliant Vishay
99AC9596
Mosfet, Aec-Q101, P-Ch, -30V, -30A, 45W Rohs Compliant Vishay 99AC9596
MOSFET, AEC-Q101, P-CH, -30V, -30A, 45W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -30V, -30A, 45W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds -/+20V Vgs PowerPAK SO-8L

MOSFET -30V Vds -/+20V Vgs PowerPAK SO-8L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277790-SQJA37EP-T1_GE3 278-SQJA37EP-T1_GE3 SQJA37EP-T1_GE3DKR-ND SQJA37EP-T1_GE3 SQJA37EP-T1_GE3 99AC9596 SQJA37EP-T1_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 30V 30A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -30V, -30A, 45W Rohs Compliant Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 4900 pF @ 25 V TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data