Vishay Precision Group Single FETs, MOSFETs SQJA34EP-T1_GE3

Description
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJA34EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA34EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA34EP-T1_GE3CT-ND
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA34EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA34EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA34EP-T1_GE3TR-ND
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA34EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA34EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA34EP-T1_GE3DKR-ND
N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Vishay Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 175°C (TJ) Package / Case: PowerPAK® SO-8 Base Product Number: SQJA34

Manufacturer: Vishay
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 175°C (TJ)
Package / Case: PowerPAK® SO-8
Base Product Number: SQJA34

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 75A MOSFET Transistor
278-SQJA34EP-T1_GE3
Automotive 40V 75A MOSFET Transistor 278-SQJA34EP-T1_GE3
Trans MOSFET N-CH 40V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA34EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA34EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 75A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA34EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA34EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA34EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA34EP-T1_GE3
Single FETs, MOSFETs SQJA34EP-T1_GE3
MOSFET N-CH 40V 75A PPAK SO-8

MOSFET N-CH 40V 75A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 40V AEC-Q101 Qualified

MOSFET Dual N-Ch 40V AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, N-Ch, 40V, 75A, 175Deg C, 68W; Transistor Polarity Vishay - 81AC2814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 75A, 175Deg C, 68W; Transistor Polarity Vishay
81AC2814
Mosfet, N-Ch, 40V, 75A, 175Deg C, 68W; Transistor Polarity Vishay 81AC2814
MOSFET, N-CH, 40V, 75A, 175DEG C, 68W; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 75A, 175DEG C, 68W; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA34EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA34EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA34EP-T1_GE3
MOSFET N-CH 40V 75A PPAK SO-8

MOSFET N-CH 40V 75A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQJA34EP-T1_GE3CT-ND 278-SQJA34EP-T1_GE3 SQJA34EP-T1_GE3 SQJA34EP-T1_GE3 81AC2814 SQJA34EP-T1_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Automotive 40V 75A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 75A, 175Deg C, 68W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers