Win Source Part Number: 1357302-SQJA26EP-T1_
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 410A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 0.77mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 9778 pF @ 25 V
Power Dissipation (Max): 500W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99
N-Channel 30V 410A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 410A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 410A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
Auto N-Channel 30 V 175C MOSFET PowerPAK
Auto N-Channel 30 V 175C MOSFET PowerPAK
Auto N-Channel 30 V 175C MOSFET PowerPAK
MOSFETs N-CHANNEL 30-V (D-S) 175C MOSFET Product overview: SQJA26EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJA26EP-T1_GE3
MOSFET, N-CH, 30V, 410A, POWERPAK SO ROHS COMPLIANT: YES
AUTOMOTIVE N-CHANNEL 30 V (D-S)
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1357302-SQJA26EP-T1_GE3 | 742-SQJA26EP-T1_GE3DKR-ND | 2398672 | 2088-SQJA26EP-T1_GE3 | 69AJ1016 | SQJA26EP-T1_GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFETs | N-Channel MOSFET Transistor | Mosfet, N-Ch, 30V, 410A, Powerpak So Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | ||
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK SO-8L | Reel | TO-3 | SO-8; PowerPAKR SO-8 |
| Transistor Grade / Operating Range | Automotive |