Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQJA20EP-T1_GE3

Description
Win Source Part Number: 1277793-SQJA20EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 22.5A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA20EP-T1_GE3DKR,S QJA20EP-T1_GE3TR,SQJ A20EP-T1_GE3CT Base Product Number: SQJA20 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277793-SQJA20EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 22.5A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA20EP-T1_GE3DKR,S QJA20EP-T1_GE3TR,SQJ A20EP-T1_GE3CT Base Product Number: SQJA20 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277793-SQJA20EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277793-SQJA20EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277793-SQJA20EP-T1_GE3
Win Source Part Number: 1277793-SQJA20EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 22.5A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA20EP-T1_GE3DKR,S QJA20EP-T1_GE3TR,SQJ A20EP-T1_GE3CT Base Product Number: SQJA20 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277793-SQJA20EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 22.5A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJA20EP-T1_GE3DKR,SQJA20EP-T1_GE3TR,SQJA20EP-T1_GE3CT
Base Product Number: SQJA20
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 200V 22.5A MOSFET Transistor
278-SQJA20EP-T1_GE3
Automotive 200V 22.5A MOSFET Transistor 278-SQJA20EP-T1_GE3
Trans MOSFET N-CH 200V 22.5A Automotive 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJA20EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA20EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 22.5A Automotive 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJA20EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA20EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA20EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA20EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA20EP-T1_GE3DKR-ND
N-Channel 200V 22.5A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 200V 22.5A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA20EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA20EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA20EP-T1_GE3TR-ND
N-Channel 200V 22.5A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 200V 22.5A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA20EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA20EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA20EP-T1_GE3CT-ND
N-Channel 200V 22.5A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 200V 22.5A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds -/+20V Vgs AEC-Q101 Qualified

MOSFET 200V Vds -/+20V Vgs AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQJA20EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA20EP-T1_GE3
Single FETs, MOSFETs SQJA20EP-T1_GE3
MOSFET N-CH 200V 22.5A PPAK SO-8

MOSFET N-CH 200V 22.5A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA20EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA20EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA20EP-T1_GE3
MOSFET N-CH 200V 22.5A PPAK SO-8

MOSFET N-CH 200V 22.5A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, Aec-Q101, 200V, 22.5A; Transistor Polarity Vishay - 47AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 200V, 22.5A; Transistor Polarity Vishay
47AC9704
Mosfet, N-Ch, Aec-Q101, 200V, 22.5A; Transistor Polarity Vishay 47AC9704
MOSFET, N-CH, AEC-Q101, 200V, 22.5A; Transistor Polarity:N Channel; Continuous Drain Current Id:22.5A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 200V, 22.5A; Transistor Polarity:N Channel; Continuous Drain Current Id:22.5A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277793-SQJA20EP-T1_GE3 278-SQJA20EP-T1_GE3 SQJA20EP-T1_GE3DKR-ND SQJA20EP-T1_GE3 SQJA20EP-T1_GE3 SQJA20EP-T1_GE3 47AC9704
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 200V 22.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 200V, 22.5A; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts
PD 68000 milliwatts 68000 milliwatts
Unlock Full Specs
to access all available technical data