Automotive-grade N-channel 60 V MOSFET in a PowerPAK SO-8L package, rated for continuous drain current of 75 A at 25 °C and 44 A at 125 °C, with a maximum drain-source on-state resistance of 0.0062 Ω at 10 V gate-source voltage. The device is AEC-Q101 qualified, operates from -55 °C to 175 °C junction temperature, and supports single pulse avalanche energy up to 61 mJ. The package is leadless and has dimensions of 5.13 mm by 6.15 mm.
N-Channel 60V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQJA04EP-T1_BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |