Vishay Precision Group Single FETs, MOSFETs SQJA00EP-T1_GE3

Description
N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote
Description
N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1324690-SQJA00EP-T1_GE3 is an N-Channel MOSFET designed for automotive applications, featuring a maximum drain-source voltage of 60 V and a continuous drain current rating of 30 A at a case temperature of 25 °C. It has a low on-state resistance of 13 mΩ at a gate-source voltage of 10 V and a drain current of 10 A. The device is housed in a PowerPAK SO-8L package, suitable for surface mounting. This MOSFET operates within a temperature range of -55 °C to +175 °C and is AEC-Q101 qualified, ensuring reliability in automotive environments. The maximum power dissipation is rated at 48 W at 25 °C, decreasing to 16 W at 125 °C. The gate charge is specified at a maximum of 35 nC at 10 V, which contributes to efficient switching performance. The part also features a maximum gate-source voltage of ±20 V and is compliant with RoHS standards. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of voltage, current handling, and thermal performance.

Datasheet Summary
Powered by GS/AI

The 1324690-SQJA00EP-T1_GE3 is an N-Channel MOSFET designed for automotive applications, featuring a maximum drain-source voltage of 60 V and a continuous drain current rating of 30 A at a case temperature of 25 °C. It has a low on-state resistance of 13 mΩ at a gate-source voltage of 10 V and a drain current of 10 A. The device is housed in a PowerPAK SO-8L package, suitable for surface mounting. This MOSFET operates within a temperature range of -55 °C to +175 °C and is AEC-Q101 qualified, ensuring reliability in automotive environments. The maximum power dissipation is rated at 48 W at 25 °C, decreasing to 16 W at 125 °C. The gate charge is specified at a maximum of 35 nC at 10 V, which contributes to efficient switching performance. The part also features a maximum gate-source voltage of ±20 V and is compliant with RoHS standards. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of voltage, current handling, and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJA00EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA00EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA00EP-T1_GE3CT-ND
N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA00EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA00EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA00EP-T1_GE3DKR-ND
N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA00EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA00EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA00EP-T1_GE3TR-ND
N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324690-SQJA00EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324690-SQJA00EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324690-SQJA00EP-T1_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 1324690-SQJA00EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 48W (Tc) Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: PowerPAK® SO-8 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SQJA00EP-T1_GE3TR,SQ JA00EP-T1_GE3DKR,SQJ A00EP-T1_GE3CT Base Product Number: SQJA00 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Siliconix
Win Source Part Number: 1324690-SQJA00EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 48W (Tc)
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SQJA00EP-T1_GE3TR,SQJA00EP-T1_GE3DKR,SQJA00EP-T1_GE3CT
Base Product Number: SQJA00
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 25.6A 60V 0.013ohm MOSFET Transistor
278-SQJA00EP-T1_GE3
N-Channel 25.6A 60V 0.013ohm MOSFET Transistor 278-SQJA00EP-T1_GE3
Power Field-Effect Transistor, 25.6A I(D), 60V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIIN Product overview: SQJA00EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25.6A, 60V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25.6A, 60V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA00EP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 25.6A I(D), 60V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIIN Product overview: SQJA00EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25.6A, 60V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25.6A, 60V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA00EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 30A Id AEC-Q101 Qualified

MOSFET 60V Vds 30A Id AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQJA00EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA00EP-T1_GE3
Single FETs, MOSFETs SQJA00EP-T1_GE3
MOSFET N-CH 60V 30A PPAK SO-8

MOSFET N-CH 60V 30A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA00EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA00EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA00EP-T1_GE3
MOSFET N-CH 60V 30A PPAK SO-8

MOSFET N-CH 60V 30A PPAK SO-8

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Powerpak So; Transistor Polarity Vishay - 10AC9124 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Powerpak So; Transistor Polarity Vishay
10AC9124
Mosfet, Aec-Q101, N-Ch, 60V, Powerpak So; Transistor Polarity Vishay 10AC9124
MOSFET, AEC-Q101, N-CH, 60V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJA00EP-T1_GE3CT-ND 1324690-SQJA00EP-T1_GE3 278-SQJA00EP-T1_GE3 SQJA00EP-T1_GE3 SQJA00EP-T1_GE3 SQJA00EP-T1_GE3 10AC9124
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 25.6A 60V 0.013ohm MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Powerpak So; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
Transistor Grade / Operating Range Automotive
PD 48000 milliwatts 48000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers