Vishay Intertechnology, Inc. 100V 34A MOSFET Transistor SQJ990EP-T1_GE3

Description
MOSFET 2N-CH 100V 34A PPAK SO8 Product overview: SQJ990EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ990EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 100V 34A PPAK SO8 Product overview: SQJ990EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ990EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 34A MOSFET Transistor
289-SQJ990EP-T1_GE3
100V 34A MOSFET Transistor 289-SQJ990EP-T1_GE3
MOSFET 2N-CH 100V 34A PPAK SO8 Product overview: SQJ990EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ990EP-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 100V 34A PPAK SO8 Product overview: SQJ990EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ990EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ990EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ990EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ990EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 34A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) 100V 34A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
FET, MOSFET Arrays - SQJ990EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ990EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJ990EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 34A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) 100V 34A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
FET, MOSFET Arrays - SQJ990EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ990EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ990EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 34A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) 100V 34A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278529-SQJ990EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278529-SQJ990EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278529-SQJ990EP-T1_GE3
Win Source Part Number: 1278529-SQJ990EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 6A, 10V, 19mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 48W Package / Case: PowerPAK® SO-8 Dual Supplier Device Package: PowerPAK® SO-8 Dual Asymmetric Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V, 15nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1390pF @ 25V, 650pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJ990EP-T1_GE3TR,SQ J990EP-T1_GE3DKR,SQJ 990EP-T1_GE3CT Base Product Number: SQJ990

Win Source Part Number: 1278529-SQJ990EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 6A, 10V, 19mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 48W
Package / Case: PowerPAK® SO-8 Dual
Supplier Device Package: PowerPAK® SO-8 Dual Asymmetric
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V, 15nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1390pF @ 25V, 650pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJ990EP-T1_GE3TR,SQJ990EP-T1_GE3DKR,SQJ990EP-T1_GE3CT
Base Product Number: SQJ990

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ990EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ990EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ990EP-T1_GE3
MOSFET 2N-CH 100V 34A PPAK SO8

MOSFET 2N-CH 100V 34A PPAK SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 100V Vds AEC-Q101 Qualified

MOSFET Dual N-Ch 100V Vds AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SQJ990EP-T1_GE3 SQJ990EP-T1_GE3TR-ND 1278529-SQJ990EP-T1_GE3 SQJ990EP-T1_GE3 SQJ990EP-T1_GE3
Product Name 100V 34A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0170 to 0.0340 kS
PD 27 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details