Vishay Intertechnology, Inc. N-Channel 17A 75V 0.05ohm MOSFET Transistor SQJ980AEP-T1_GE3

Description
Power Field-Effect Transistor, 17A I(D), 75V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ980AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 75V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 75V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ980AEP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 17A I(D), 75V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ980AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 75V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 75V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ980AEP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 17A 75V 0.05ohm MOSFET Transistor
278-SQJ980AEP-T1_GE3
N-Channel 17A 75V 0.05ohm MOSFET Transistor 278-SQJ980AEP-T1_GE3
Power Field-Effect Transistor, 17A I(D), 75V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ980AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 75V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 75V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ980AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 17A I(D), 75V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ980AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 75V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 75V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ980AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ980AEP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ980AEP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ980AEP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 75V 17A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 75V 17A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ980AEP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ980AEP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ980AEP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 75V 17A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 75V 17A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ980AEP-T1_GE3 - 848837-SQJ980AEP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ980AEP-T1_GE3
848837-SQJ980AEP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ980AEP-T1_GE3 848837-SQJ980AEP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 848837-SQJ980AEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Features: Mosfet Array Package: Reel - TR Family Name: SQJ980 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ980AEP-T1_GE3CT, SQJ980AEP-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 848837-SQJ980AEP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Features: Mosfet Array
Package: Reel - TR
Family Name: SQJ980
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ980AEP-T1_GE3CT, SQJ980AEP-T1_GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ980AEP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ980AEP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ980AEP-T1_GE3
MOSFET 2N-CH 75V 17A PPAK SO8

MOSFET 2N-CH 75V 17A PPAK SO8

Supplier's Site
MOSFET Dual N-Channel 75V AEC-Q101 Qualified

MOSFET Dual N-Channel 75V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJ980AEP-T1_GE3 SQJ980AEP-T1_GE3TR-ND 848837-SQJ980AEP-T1_GE3 SQJ980AEP-T1_GE3 SQJ980AEP-T1_GE3
Product Name N-Channel 17A 75V 0.05ohm MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ980AEP-T1_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SO-8; PowerPAK® SO-8 Dual SOT3 Automotive
Unlock Full Specs
to access all available technical data