Vishay Intertechnology, Inc. Automotive 100V 30A MOSFET Transistor SQJ974EP-T1_GE3

Description
Trans MOSFET N-CH 100V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ974EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ974EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ974EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ974EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 30A MOSFET Transistor
278-SQJ974EP-T1_GE3
Automotive 100V 30A MOSFET Transistor 278-SQJ974EP-T1_GE3
Trans MOSFET N-CH 100V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ974EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ974EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ974EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ974EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ974EP-T1_GE3 - 934921-SQJ974EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ974EP-T1_GE3
934921-SQJ974EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ974EP-T1_GE3 934921-SQJ974EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934921-SQJ974EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ974 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ974EP-T1_GE3CT, SQJ974EP-T1_GE3DKR, SQJ974EP-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 934921-SQJ974EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ974
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ974EP-T1_GE3CT, SQJ974EP-T1_GE3DKR, SQJ974EP-T1_GE3TR

Buy Now Datasheet
FET, MOSFET Arrays - SQJ974EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ974EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ974EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ974EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ974EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ974EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ974EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ974EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJ974EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Mosfet, N-Ch, 100V, 30A, 175Deg C, 48W Rohs Compliant Vishay - 75AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 30A, 175Deg C, 48W Rohs Compliant Vishay
75AH9225
Mosfet, N-Ch, 100V, 30A, 175Deg C, 48W Rohs Compliant Vishay 75AH9225
MOSFET, N-CH, 100V, 30A, 175DEG C, 48W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 30A, 175DEG C, 48W ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ974EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJ974EP-T1_GE3
FET, MOSFET Arrays SQJ974EP-T1_GE3
MOSFET 2 N-CH 100V POWERPAK SO8

MOSFET 2 N-CH 100V POWERPAK SO8

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SQJ974EP-T1_GE3
Triode/MOS Tube/Transistor >> MOSFETs SQJ974EP-T1_GE3
PowerPAK-SO-8-4 MOSFETs ROHS

PowerPAK-SO-8-4 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ974EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ974EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ974EP-T1_GE3
MOSFET 2N-CH 100V 30A PPAK SO8

MOSFET 2N-CH 100V 30A PPAK SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJ974EP-T1_GE3 934921-SQJ974EP-T1_GE3 SQJ974EP-T1_GE3CT-ND 75AH9225 SQJ974EP-T1_GE3 SQJ974EP-T1_GE3 SQJ974EP-T1_GE3 SQJ974EP-T1_GE3
Product Name Automotive 100V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ974EP-T1_GE3 FET, MOSFET Arrays Mosfet, N-Ch, 100V, 30A, 175Deg C, 48W Rohs Compliant Vishay FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.0270 kS
PD 48 milliwatts
Unlock Full Specs
to access all available technical data