Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ968EP-T1-GE3 SQJ968EP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 716387-SQJ968EP-T1-G E3 Manufacturer Homepage: www.vishay.com Reference case: PowerPA Reference Date Code: 17 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 716387-SQJ968EP-T1-G E3 Manufacturer Homepage: www.vishay.com Reference case: PowerPA Reference Date Code: 17 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ968EP-T1-GE3 - 716387-SQJ968EP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ968EP-T1-GE3
716387-SQJ968EP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ968EP-T1-GE3 716387-SQJ968EP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 716387-SQJ968EP-T1-G E3 Manufacturer Homepage: www.vishay.com Reference case: PowerPA Reference Date Code: 17 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 716387-SQJ968EP-T1-GE3
Manufacturer Homepage: www.vishay.com
Reference case: PowerPA
Reference Date Code: 17
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-SQJ968EP-T1-GE3
MOSFET Transistor 285-SQJ968EP-T1-GE3
Product overview: SQJ968EP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ968EP-T1-GE3 can be used for catalog matching and distributor lookup.

Product overview: SQJ968EP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ968EP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 716387-SQJ968EP-T1-GE3 285-SQJ968EP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ968EP-T1-GE3 MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6212-40C,118 - 1025145-BUK6212-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 80000 milliwatts
View Details
3 suppliers
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers