Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8 Dual
Manufacturer: Vishay
Win Source Part Number: 934920-SQJ952EP-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ952
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ952EP-T1_GE3-ND, SQJ952EP-T1_GE3TR, SQJ952EP-T1-GE3, SQJ952EP-T1_GE3CT, SQJ952EP-T1_GE3DKR
N-Channel MOSFET, 30V, 100A, Low Rds(on) Product overview: SQJ952EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJ952EP-T1_GE3
MOSFET 2 N-CH 60V POWERPAK SO8
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified
MOSFET 2N-CH 60V 23A PPAK SO8
MOSFET, DUAL, N-CH, 60V, POWERPAK SO-8L ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ952EP-T1_GE3DKR-ND | 934920-SQJ952EP-T1_GE3 | 2088-SQJ952EP-T1_GE3 | SQJ952EP-T1_GE3 | SQJ952EP-T1_GE3 | SQJ952EP-T1_GE3 | 57AJ0714 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ952EP-T1_GE3 | N-Channel 30V 100A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 60V, Powerpak So-8L Rohs Compliant Vishay |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | Automotive | TO-3; SO-8 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |