Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 25W (Tc) Surface Mount PowerPAK® SO-8
MOSFET 2N-CH 60V 23A PPAK SO8
DUAL N-CHANNEL 60-V (D-S) 175C M
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJ952EP-T1_BE3TR-ND | SQJ952EP-T1_BE3 | SQJ952EP-T1_BE3 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel (Dual) |