Mosfet Array 2 P-Channel (Dual) 30V 30A 56W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 P-Channel (Dual) 30V 30A 56W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 P-Channel (Dual) 30V 30A 56W Surface Mount PowerPAK® SO-8 Dual
Power Field-Effect Transistor, 30A I(D), 30V, 0.017ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ951EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30A, 30V, 0.017ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 30V, 0.017ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ951EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET Dual P-Channel 30V AEC-Q101 Qualified
MOSFET 2P-CH 30V 30A PPAK
MOSFET 2P-CH 30V 30A PPAK SO8
MOSFET, DUAL, P-CH, 30V, POWERPAK SO-8L ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ951EP-T1_GE3DKR-ND | 278-SQJ951EP-T1_GE3 | SQJ951EP-T1_GE3 | SQJ951EP-T1_GE3 | SQJ951EP-T1_GE3 | 57AJ0713 |
| Product Name | FET, MOSFET Arrays | P-Channel 30A 30V 0.017ohm MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, P-Ch, 30V, Powerpak So-8L Rohs Compliant Vishay |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | Automotive | TO-3; SO-8 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 56000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | P-Channel; 2 P-Channel (Dual) |