Mosfet Array 2 N-Channel (Dual) 40V 15A (Tc) 27W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 40V 15A (Tc) 27W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 40V 15A (Tc) 27W Surface Mount PowerPAK® SO-8 Dual
Manufacturer: Vishay Siliconix
Win Source Part Number: 1324132-SQJ946EP-T1_
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 27W
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SQJ946EP-T1_GE3CT,SQ
Base Product Number: SQJ946
RoHS Status: ROHS3 Compliant
MOSFET 2N-CH 40V 15A PPAK SO8 Product overview: SQJ946EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ946EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 40V 15A PPAK SO8
MOSFET, DUAL, N-CH, 40V, POWERPAK SO-8L ROHS COMPLIANT: YES
MOSFET N Ch 40Vds 20Vgs AEC-Q101 Qualified
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ946EP-T1_GE3DKR-ND | 1324132-SQJ946EP-T1_GE3 | 289-SQJ946EP-T1_GE3 | SQJ946EP-T1_GE3 | 57AJ0712 | SQJ946EP-T1_GE3 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 40V 15A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 40V, Powerpak So-8L Rohs Compliant Vishay | MOSFET |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3; PowerPAK® SO-8 Dual | Tape & Reel (TR) | Automotive | TO-3; SO-8 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel | N-Channel | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |