MOSFET 2N-CH 40V 15A PPAK SO8
MOSFET 2 N-CH 40V POWERPAK SO8
MOSFET 40V 15A AEC-Q101 Qualified
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ942EP-T1_GE3 | SQJ942EP-T1_GE3 | SQJ942EP-T1_GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |