Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ941EP-T1-GE3 SQJ941EP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 066023-SQJ941EP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 55W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1800pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 066023-SQJ941EP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 55W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1800pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ941EP-T1-GE3 - 066023-SQJ941EP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ941EP-T1-GE3
066023-SQJ941EP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ941EP-T1-GE3 066023-SQJ941EP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 066023-SQJ941EP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 55W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1800pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 066023-SQJ941EP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 55W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1800pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SQJ941EP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ941EP-T1-GE3-ND
FET, MOSFET Arrays SQJ941EP-T1-GE3-ND
Mosfet Array 2 P-Channel (Dual) 30V 8A 55W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 P-Channel (Dual) 30V 8A 55W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
289-SQJ941EP-T1-GE3
30V 8A MOSFET Transistor 289-SQJ941EP-T1-GE3
MOSFET 2P-CH 30V 8A PPAK SO8 Product overview: SQJ941EP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ941EP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 8A PPAK SO8 Product overview: SQJ941EP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ941EP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ941EP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ941EP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ941EP-T1-GE3
MOSFET 2P-CH 30V 8A PPAK SO8

MOSFET 2P-CH 30V 8A PPAK SO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 066023-SQJ941EP-T1-GE3 SQJ941EP-T1-GE3-ND 289-SQJ941EP-T1-GE3 SQJ941EP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ941EP-T1-GE3 FET, MOSFET Arrays 30V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 30 volts
PD 55000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data