Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 18A (Tc) 48W, 43W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 18A (Tc) 48W, 43W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 18A (Tc) 48W, 43W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Manufacturer: Vishay
Win Source Part Number: 897248-SQJ940EP-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 18A (Tc) 48W, 43W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ940
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual Asymmetric
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ940EP-T1-GE3, SQJ940EP-T1_GE3CT, SQJ940EP-T1_GE3DKR, SQJ940EP-T1-GE3-ND, SQJ940EP-T1_GE3TR, SQJ940EP-T1_GE3-ND
Power Field-Effect Transistor, 15A I(D), 40V, 0.016ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ940EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 40V, 0.016ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 40V, 0.016ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ940EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET 40V 15A AEC-Q101 Qualified
MOSFET 2N-CH 40V 15A PPAK SO8
MOSFET, DUAL N-CH, 40V, 15A, 175DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:15A; On Resistance Rds(on):0.0133ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ940EP-T1_GE3TR-ND | 897248-SQJ940EP-T1_GE3 | 278-SQJ940EP-T1_GE3 | SQJ940EP-T1_GE3 | SQJ940EP-T1_GE3 | 19X1984 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ940EP-T1_GE3 | N-Channel 15A 40V 0.016ohm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 40V, 15A, 175Deg C; Transistor Polarity Vishay |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3; PowerPAK® SO-8 Dual Asymmetric | Automotive | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel | |||||
| TJ | -55 to 175 C (-67 to 347 F) |