Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ912BEP-T1_GE3 SQJ912BEP-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897247-SQJ912BEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ912 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ912BEP-T1_GE3CT, SQJ912BEP-T1_GE3DKR, SQJ912BEP-T1_GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897247-SQJ912BEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ912 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ912BEP-T1_GE3CT, SQJ912BEP-T1_GE3DKR, SQJ912BEP-T1_GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ912BEP-T1_GE3 - 897247-SQJ912BEP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ912BEP-T1_GE3
897247-SQJ912BEP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ912BEP-T1_GE3 897247-SQJ912BEP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897247-SQJ912BEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ912 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ912BEP-T1_GE3CT, SQJ912BEP-T1_GE3DKR, SQJ912BEP-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897247-SQJ912BEP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ912
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ912BEP-T1_GE3CT, SQJ912BEP-T1_GE3DKR, SQJ912BEP-T1_GE3TR

Buy Now Datasheet
FET, MOSFET Arrays - SQJ912BEP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ912BEP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJ912BEP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ912BEP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ912BEP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ912BEP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ912BEP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ912BEP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ912BEP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 30A MOSFET Transistor
278-SQJ912BEP-T1_GE3
Automotive 40V 30A MOSFET Transistor 278-SQJ912BEP-T1_GE3
Trans MOSFET N-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ912BEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ912BEP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ912BEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ912BEP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, 30A; Transistor Polarity Vishay - 81AC2822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, 30A; Transistor Polarity Vishay
81AC2822
Mosfet, Aec-Q101, Dual N-Ch, 40V, 30A; Transistor Polarity Vishay 81AC2822
MOSFET, AEC-Q101, DUAL N-CH, 40V, 30A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.009ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; PowerRoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, 30A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.009ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ912BEP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJ912BEP-T1_GE3
FET, MOSFET Arrays SQJ912BEP-T1_GE3
MOSFET N-CH DUAL 40V PPSO-8L

MOSFET N-CH DUAL 40V PPSO-8L

Supplier's Site Datasheet
MOSFET Dual N-Ch 40V AEC-Q101 Qualified

MOSFET Dual N-Ch 40V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ912BEP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ912BEP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ912BEP-T1_GE3
MOSFET 2N-CH 40V 30A PPAK SO8

MOSFET 2N-CH 40V 30A PPAK SO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897247-SQJ912BEP-T1_GE3 SQJ912BEP-T1_GE3DKR-ND 278-SQJ912BEP-T1_GE3 81AC2822 SQJ912BEP-T1_GE3 SQJ912BEP-T1_GE3 SQJ912BEP-T1_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ912BEP-T1_GE3 FET, MOSFET Arrays Automotive 40V 30A MOSFET Transistor Mosfet, Aec-Q101, Dual N-Ch, 40V, 30A; Transistor Polarity Vishay FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; SOT3; PowerPAK® SO-8 Dual SO-8; PowerPAK® SO-8 Dual Tape and Reel TO-3 SO-8; PowerPAK® SO-8 Dual Automotive
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data