The SQJ860EP-T1_BE3 is an automotive-grade N-channel MOSFET in a PowerPAK SO-8L surface-mount package, rated for 40 V drain-source voltage and 60 A continuous drain current at 25 °C. It has a maximum on-state resistance of 0.0073 Ω at 4.5 V gate-source voltage and 0.0060 Ω at 10 V gate-source voltage. The device is AEC-Q101 qualified, supports a junction temperature range of -55 °C to +175 °C, and features a thermal resistance junction-to-case of 3.1 °C/W. It is lead-free and halogen-free.
N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQJ860EP-T1_BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |