N-Channel 40V 75A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 40V 75A PPAK SO-8
MOSFET N-CH 40V 75A PPAK SO-8
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQJ858EP-T1_GE3-ND | SQJ858EP-T1_GE3 | SQJ858EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | 60 nC @ 10 V |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 40 volts |