Trans MOSFET N-CH 60V 24A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJ850EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ850EP-T1_GE3 can be used for catalog matching and distributor lookup.
N-Channel 60V 24A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 24A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 24A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 60V 24A PPAK SO-8
MOSFET RECOMMENDED ALT 78-SQJ464EP-T1_GE3
MOSFET,N CHANNEL,W DIODE,60V,24A,POPAK8
MOSFET N-CH 60V 24A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQJ850EP-T1_GE3 | SQJ850EP-T1_GE3CT-ND | SQJ850EP-T1_GE3 | SQJ850EP-T1_GE3 | 37T8257 | SQJ850EP-T1_GE3 |
| Product Name | Automotive 60V 24A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet,n Channel,w Diode,60V,24A,popak8L; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | Tape and Reel | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 |