Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095813-SQJ848AEP-T1
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 40 V
Input Capacitance: 2.5 nF
Number of Pins: 5
Rise Time: 12 ns
Fall Time: 9 ns
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 48 W
Turn-On Delay Time: 9 ns
Continuous Drain Current (ID): 24 A
Turn-Off Delay Time: 27 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 7.6 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095813-SQJ848AEP-T1-GE3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SQJ848AEP-T1-GE3 |