Vishay Intertechnology, Inc. FET, MOSFET Arrays SQJ844AEP-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SQJ844AEP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJ844AEP-T1_GE3DKR-ND
FET, MOSFET Arrays 742-SQJ844AEP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJ844AEP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJ844AEP-T1_GE3CT-ND
FET, MOSFET Arrays 742-SQJ844AEP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJ844AEP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJ844AEP-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQJ844AEP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ844AEP-T1_GE3 - 897245-SQJ844AEP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ844AEP-T1_GE3
897245-SQJ844AEP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ844AEP-T1_GE3 897245-SQJ844AEP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897245-SQJ844AEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ844 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ844AEP-T1_GE3DKR, SQJ844AEP-T1_GE3CT, SQJ844AEP-T1-GE3, SQJ844AEP-T1_GE3-ND, SQJ844AEP-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897245-SQJ844AEP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 8A 48W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ844
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ844AEP-T1_GE3DKR, SQJ844AEP-T1_GE3CT, SQJ844AEP-T1-GE3, SQJ844AEP-T1_GE3-ND, SQJ844AEP-T1_GE3TR

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SQJ844AEP-T1_GE3
MOSFET Transistor 278-SQJ844AEP-T1_GE3
Power Field-Effect Transistor, Product overview: SQJ844AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ844AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SQJ844AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ844AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ844AEP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ844AEP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ844AEP-T1_GE3
MOSFET 2N-CH 30V 8A PPAK SO8

MOSFET 2N-CH 30V 8A PPAK SO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQJ844AEP-T1_GE3DKR-ND 897245-SQJ844AEP-T1_GE3 278-SQJ844AEP-T1_GE3 SQJ844AEP-T1_GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ844AEP-T1_GE3 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3; PowerPAK® SO-8 Dual SO-8; PowerPAKR SO-8 Dual
Unlock Full Specs
to access all available technical data