Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ840EP SQJ840EP

Description
Manufacturer: Vishay Win Source Part Number: 1258520-SQJ840EP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1258520-SQJ840EP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ840EP - 1258520-SQJ840EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ840EP
1258520-SQJ840EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ840EP 1258520-SQJ840EP
Manufacturer: Vishay Win Source Part Number: 1258520-SQJ840EP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1258520-SQJ840EP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive N-Channel 30 V MOSFET Transistor
285-SQJ840EP
Automotive N-Channel 30 V MOSFET Transistor 285-SQJ840EP
Automotive N-Channel 30 V (D-S) 175 °C MOSFET Product overview: SQJ840EP from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ840EP can be used for catalog matching and distributor lookup.

Automotive N-Channel 30 V (D-S) 175 °C MOSFET Product overview: SQJ840EP from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ840EP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1258520-SQJ840EP 285-SQJ840EP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ840EP Automotive N-Channel 30 V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers
 - AUIRF1404STRL - Rochester Electronics
Infineon Technologies AG
Specs
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
MOSFETs - 1826893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
Single FETs, MOSFETs - 1727-4701-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers