Mosfet Array N and P-Channel 60V 30A (Tc), 18A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 60V 30A (Tc), 18A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 60V 30A (Tc), 18A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual
Win Source Part Number: 1278515-SQJ560EP-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc), 18A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V, 52.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 34W (Tc)
Package / Case: PowerPAK® SO-8 Dual
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V, 45nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1650pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJ560EP-T1_GE3DKR,S
Base Product Number: SQJ560
Trans MOSFET N/P-CH 60V 30A/18A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ560EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 30A, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 30A, 18A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ560EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, N & P-CH, 60V, 30A ROHS COMPLIANT: YES
MOSFET N/P-CH 60V 30A PPAK SO8
MOSFET 60V Vds -/+20V Vgs PowerPAK SO-8L
MOSFET DUAL N P CH 60V PPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ560EP-T1_GE3DKR-ND | 1278515-SQJ560EP-T1_GE3 | 278-SQJ560EP-T1_GE3 | 99AC9599 | SQJ560EP-T1_GE3 | SQJ560EP-T1_GE3 | SQJ560EP-T1_GE3 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Automotive 60V 30A 18A MOSFET Transistor | Mosfet, Aec-Q101, N & P-Ch, 60V, 30A Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; SOT3 | Tape and Reel | TO-3 | Automotive | SO-8; PowerPAK® SO-8 Dual | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Polarity | P-Channel | P-Channel; N and P-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts |