Mosfet Array N and P-Channel 60V 30A (Tc), 18A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 60V 30A (Tc), 18A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 60V 30A (Tc), 18A (Tc) 34W (Tc) Surface Mount PowerPAK® SO-8 Dual
N- AND P-CHANNEL 60-V (D-S) 175C
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJ560EP-T1_BE3DKR-ND | SQJ560EP-T1_BE3 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual |
| Transistor Grade / Operating Range | Automotive | |
| Polarity | P-Channel; N and P-Channel | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |