Manufacturer: Vishay
Win Source Part Number: 897243-SQJ488EP-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ488
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ488EP-T1_GE3TR, SQJ488EP-T1_GE3CT, SQJ488EP-T1_GE3DKR
Trans MOSFET N-CH 100V 42A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ488EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ488EP-T1_GE3 can be used for catalog matching and distributor lookup.
N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
AEQC101 Qualified N-CHANNEL 100-V (D-S)
AEQC101 Qualified N-CHANNEL 100-V (D-S)
AEQC101 Qualified N-CHANNEL 100-V (D-S)
MOSFET N-CH 100V 42A PPAK SO-8
MOSFET 100V 32A 27watt AEC-Q101 Qualified
MOSFET N-CH 100V 42A PPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 897243-SQJ488EP-T1_GE3 | 278-SQJ488EP-T1_GE3 | SQJ488EP-T1_GE3TR-ND | 1808020P | SQJ488EP-T1_GE3 | SQJ488EP-T1_GE3 | SQJ488EP-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ488EP-T1_GE3 | Automotive 100V 42A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 Dual | Tape and Reel | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK SO-8L | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 100 volts | 100 volts |