Manufacturer: Vishay
Win Source Part Number: 934916-SQJ486EP-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 30A (Tc) 56W (Tc) Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ486
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ486EP-T1_GE3TR, SQJ486EP-T1_GE3DKR, SQJ486EP-T1_GE3CT
Power Field-Effect Transistor, 30A I(D), 75V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ486EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 75V, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 75V, 0.026ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ486EP-T1_GE3 can be used for catalog matching and distributor lookup.
N-Channel 75V 30A (Tc) 56W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 75V 30A (Tc) 56W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 75V 30A (Tc) 56W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 75V 30A PPAK SO-8
MOSFET N-Channel 75V AEC-Q101 Qualified
MOSFET N-CH 75V 30A PPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 934916-SQJ486EP-T1_GE3 | 278-SQJ486EP-T1_GE3 | SQJ486EP-T1_GE3CT-ND | SQJ486EP-T1_GE3 | SQJ486EP-T1_GE3 | SQJ486EP-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ486EP-T1_GE3 | N-Channel 30A 75V 0.026ohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |