P-Channel 80V 16A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 80V 16A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 80V 16A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976147-SQJ481EP-T1_G
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8541290080
Drain to Source Resistance: 65.1 mΩ
MOSFET P-CH 80V 16A PPAK SO-8 Product overview: SQJ481EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ481EP-T1_GE3 can be used for catalog matching and distributor lookup.
Automotive P-Channel 80 V (D-S) 175C MOS
Automotive P-Channel 80 V (D-S) 175C MOS
Automotive P-Channel 80 V (D-S) 175C MOS
MOSFET, P-CH, -80V, -16A, 175DEG C, 45W; Channel Type:P Channel; Drain Source Voltage Vds:-80V; Continuous Drain Current Id:-16A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:45W RoHS Compliant: Yes
P-CHANNEL 80-V (D-S) 175C MOSFET
MOSFET -80V Vds; +/-20V Vgs PowerPAK SO-8L
MOSFET P-CH 80V 16A PPAK SO-8
MOSFET P-CH 80V 16A PPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ481EP-T1_GE3CT-ND | 976147-SQJ481EP-T1_GE3 | 278-SQJ481EP-T1_GE3 | 1783883P | 1783883 | 59AC7652 | 26AK9937 | SQJ481EP-T1_GE3 | SQJ481EP-T1_GE3 | SQJ481EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | OEM Parts - OEM Parts ( S ) - SQJ481EP-T1_GE3 | 80V 16A MOSFET Transistor | MOSFETs | MOSFETs | Mosfet, P-Ch, -80V, -16A, 175Deg C, 45W; Channel Type Vishay | P-Channel 80-V (D-S) 175C Mosfet Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | SO-8; PowerPAK® SO-8 | SOT3 | Tape & Reel (TR) | SO-8; SO-8 | SO-8; So-8 | TO-3 | TO-3 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | |
| Transistor Grade / Operating Range | Automotive | |||||||||
| rDS(on) | 0.0651 ohms | |||||||||
| MOSFET Operating Mode | Enhancement | Enhancement |