Vishay Precision Group P-Channel SMD -80V -32A MOSFET Transistor SQJ469EP-T1_GE3

Description
P-Channel MOSFET, -80V, -32A, 25mR, Surface Mount Product overview: SQJ469EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -80V, -32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -80V, -32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ469EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -80V, -32A, 25mR, Surface Mount Product overview: SQJ469EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -80V, -32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -80V, -32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ469EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD -80V -32A MOSFET Transistor
278-SQJ469EP-T1_GE3
P-Channel SMD -80V -32A MOSFET Transistor 278-SQJ469EP-T1_GE3
P-Channel MOSFET, -80V, -32A, 25mR, Surface Mount Product overview: SQJ469EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -80V, -32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -80V, -32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ469EP-T1_GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -80V, -32A, 25mR, Surface Mount Product overview: SQJ469EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -80V, -32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -80V, -32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ469EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJ469EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ469EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ469EP-T1_GE3TR-ND
P-Channel 80V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ469EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ469EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ469EP-T1_GE3CT-ND
P-Channel 80V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ469EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ469EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ469EP-T1_GE3DKR-ND
P-Channel 80V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ469EP-T1_GE3 - 897242-SQJ469EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ469EP-T1_GE3
897242-SQJ469EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ469EP-T1_GE3 897242-SQJ469EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897242-SQJ469EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 80 V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQJ469 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ469EP-T1-GE3TR, SQJ469EP-T1_GE3TR, SQJ469EP-T1-GE3-ND, SQJ469EP-T1-GE3TR-ND , SQJ469EP-T1_GE3CT, SQJ469EP-T1-GE3CT, SQJ469EP-T1-GE3CT-ND , SQJ469EP-T1-GE3DKR-N D, SQJ469EP-T1_GE3DKR, SQJ469EP-T1-GE3, SQJ469EP-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897242-SQJ469EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 80 V 32A (Tc) 100W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ469
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ469EP-T1-GE3TR, SQJ469EP-T1_GE3TR, SQJ469EP-T1-GE3-ND, SQJ469EP-T1-GE3TR-ND, SQJ469EP-T1_GE3CT, SQJ469EP-T1-GE3CT, SQJ469EP-T1-GE3CT-ND, SQJ469EP-T1-GE3DKR-ND, SQJ469EP-T1_GE3DKR, SQJ469EP-T1-GE3, SQJ469EP-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SQJ469EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ469EP-T1_GE3
Single FETs, MOSFETs SQJ469EP-T1_GE3
MOSFET P-CH 80V 32A PPAK SO-8

MOSFET P-CH 80V 32A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V 32A 100W AEC-Q101 Qualified

MOSFET 80V 32A 100W AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, P-Ch, 80V, 32A, 175Deg C, 100W; Channel Type Vishay - 61AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 32A, 175Deg C, 100W; Channel Type Vishay
61AC2035
Mosfet, P-Ch, 80V, 32A, 175Deg C, 100W; Channel Type Vishay 61AC2035
MOSFET, P-CH, 80V, 32A, 175DEG C, 100W; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:32A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:100W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, P-CH, 80V, 32A, 175DEG C, 100W; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:32A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:100W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ469EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ469EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ469EP-T1_GE3
MOSFET P-CH 80V 32A PPAK SO-8

MOSFET P-CH 80V 32A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQJ469EP-T1_GE3 SQJ469EP-T1_GE3TR-ND 897242-SQJ469EP-T1_GE3 SQJ469EP-T1_GE3 SQJ469EP-T1_GE3 61AC2035 SQJ469EP-T1_GE3
Product Name P-Channel SMD -80V -32A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ469EP-T1_GE3 Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 80V, 32A, 175Deg C, 100W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data