Manufacturer: Vishay
Win Source Part Number: 897241-SQJ465EP-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TA)
Features: P-Channel 60 V 8A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ465
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ465EP-T1_GE3CT, SQJ465EP-T1_GE3TR
P-Channel 60V 8A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 60V 8A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
MOSFET P-CH 60V 8A PPAK SO-8 Product overview: SQJ465EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ465EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET -60V -8A 45W AEC-Q101 Qualified
MOSFET P-CH 60V 8A PPAK SO-8
MOSFET P-CH 60V 8A PPAK SO-8
MOSFET, P-CH, 60V, 8A, 175DEG C, 45W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 897241-SQJ465EP-T1_GE3 | SQJ465EP-T1_GE3TR-ND | 278-SQJ465EP-T1_GE3 | SQJ465EP-T1_GE3 | SQJ465EP-T1_GE3 | SQJ465EP-T1_GE3 | 75AH9220 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ465EP-T1_GE3 | Single FETs, MOSFETs | 60V 8A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 8A, 175Deg C, 45W Rohs Compliant Vishay |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | Tape & Reel (TR) | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement |