Manufacturer: Vishay
Win Source Part Number: 1258519-SQJ463EP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
P-CH MOSFET 40V 30A PowerPAK SO EP 5-Pin SM Product overview: SQJ463EP from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ463EP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1258519-SQJ463EP | 285-SQJ463EP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ463EP | 40V 30A MOSFET Transistor |
| Package Type | SOT3 |