Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ460AEP-T1_GE3 SQJ460AEP-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897240-SQJ460AEP-T1_ GE3 Series: * Features: 32A (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Family Name: SQJ460 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ460AEP-T1-GE3, SQJ460AEP-T1_GE3TR, SQJ460AEP-T1_GE3CT, SQJ460AEP-T1_GE3DKR, SQJ460AEP-T1_GE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897240-SQJ460AEP-T1_ GE3 Series: * Features: 32A (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Family Name: SQJ460 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ460AEP-T1-GE3, SQJ460AEP-T1_GE3TR, SQJ460AEP-T1_GE3CT, SQJ460AEP-T1_GE3DKR, SQJ460AEP-T1_GE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ460AEP-T1_GE3 - 897240-SQJ460AEP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ460AEP-T1_GE3
897240-SQJ460AEP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ460AEP-T1_GE3 897240-SQJ460AEP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897240-SQJ460AEP-T1_ GE3 Series: * Features: 32A (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Family Name: SQJ460 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ460AEP-T1-GE3, SQJ460AEP-T1_GE3TR, SQJ460AEP-T1_GE3CT, SQJ460AEP-T1_GE3DKR, SQJ460AEP-T1_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 897240-SQJ460AEP-T1_GE3
Series: *
Features: 32A (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Family Name: SQJ460
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ460AEP-T1-GE3, SQJ460AEP-T1_GE3TR, SQJ460AEP-T1_GE3CT, SQJ460AEP-T1_GE3DKR, SQJ460AEP-T1_GE3-ND

Buy Now Datasheet
Single FETs, MOSFETs - SQJ460AEP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ460AEP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ460AEP-T1_GE3TR-ND
N-Channel 60V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ460AEP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ460AEP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ460AEP-T1_GE3DKR-ND
N-Channel 60V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ460AEP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ460AEP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ460AEP-T1_GE3CT-ND
N-Channel 60V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
N-Channel 64A 60V 0.0087ohm MOSFET Transistor
278-SQJ460AEP-T1_GE3
N-Channel 64A 60V 0.0087ohm MOSFET Transistor 278-SQJ460AEP-T1_GE3
Power Field-Effect Transistor, 64A I(D), 60V, 0.0087ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ460AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 60V, 0.0087ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 60V, 0.0087ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ460AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 64A I(D), 60V, 0.0087ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ460AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 60V, 0.0087ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 60V, 0.0087ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ460AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJ460AEP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ460AEP-T1_GE3
Single FETs, MOSFETs SQJ460AEP-T1_GE3
MOSFET N-CH 60V 32A PPAK SO-8

MOSFET N-CH 60V 32A PPAK SO-8

Supplier's Site Datasheet
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ460AEP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ460AEP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ460AEP-T1_GE3
MOSFET N-CH 60V 32A PPAK SO-8

MOSFET N-CH 60V 32A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897240-SQJ460AEP-T1_GE3 SQJ460AEP-T1_GE3TR-ND 278-SQJ460AEP-T1_GE3 SQJ460AEP-T1_GE3 SQJ460AEP-T1_GE3 SQJ460AEP-T1_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ460AEP-T1_GE3 Single FETs, MOSFETs N-Channel 64A 60V 0.0087ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Polarity N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data