N-Channel 60V 58A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 58A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 58A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
N-CHANNEL 60-V (D-S) 175C MOSFET
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJ460AEP-T1_BE3TR-ND | SQJ460AEP-T1_BE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 |
| Transistor Grade / Operating Range | Automotive | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |