Vishay Intertechnology, Inc. Automotive 60V 36A MOSFET Transistor SQJ457EP-T1_BE3

Description
Trans MOSFET P-CH 60V 36A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ457EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ457EP-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 60V 36A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ457EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ457EP-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 36A MOSFET Transistor
278-SQJ457EP-T1_BE3
Automotive 60V 36A MOSFET Transistor 278-SQJ457EP-T1_BE3
Trans MOSFET P-CH 60V 36A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ457EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ457EP-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 36A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ457EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ457EP-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338133-SQJ457EP-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338133-SQJ457EP-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338133-SQJ457EP-T1_BE3
Win Source Part Number: 1338133-SQJ457EP-T1_ BE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 68W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 25 V

Win Source Part Number: 1338133-SQJ457EP-T1_BE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 68W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ457EP-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ457EP-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQJ457EP-T1_BE3DKR-ND
P-Channel 60V 36A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 60V 36A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ457EP-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ457EP-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQJ457EP-T1_BE3TR-ND
P-Channel 60V 36A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 60V 36A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ457EP-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ457EP-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQJ457EP-T1_BE3CT-ND
P-Channel 60V 36A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 60V 36A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ457EP-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ457EP-T1_BE3
Single FETs, MOSFETs SQJ457EP-T1_BE3
P-CHANNEL 60-V (D-S) 175C MOSFET

P-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ457EP-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ457EP-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ457EP-T1_BE3
P-CHANNEL 60-V (D-S) 175C MOSFET

P-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQJ457EP-T1_BE3 1338133-SQJ457EP-T1_BE3 742-SQJ457EP-T1_BE3DKR-ND SQJ457EP-T1_BE3 SQJ457EP-T1_BE3
Product Name Automotive 60V 36A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 68000 milliwatts 68000 milliwatts 68000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data